Molex Receptacle Housing, 4Pos, 4.2Mm, Black; Product Range Molex 172708-1004

Description
RECEPTACLE HOUSING, 4POS, 4.2MM, BLACK; Product Range:Mini-Fit Sigma 172708 Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit Jr. 172718 & 202988 Series Socket Crimp Contacts RoHS Compliant: Yes
Description
RECEPTACLE HOUSING, 4POS, 4.2MM, BLACK; Product Range:Mini-Fit Sigma 172708 Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit Jr. 172718 & 202988 Series Socket Crimp Contacts RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Molex Mini-Fit Sigma Receptacle Housing (part number 54AH7791) features a 4.20mm pitch and accommodates four circuits. It is designed for power applications and is suitable for wire-to-board and wire-to-wire connections. The housing is made of black nylon and is glow-wire capable, ensuring safety in high-temperature environments. It operates within a temperature range of -40¬8C to +105¬8C and is compliant with RoHS regulations. The receptacle housing is polarized to its mating part and locks securely, enhancing connection reliability. It is packaged in bags and is compatible with Mini-Fit Jr. plug housings and crimp terminals from the same series.

Datasheet Summary
Powered by GS/AI

The Molex Mini-Fit Sigma Receptacle Housing (part number 54AH7791) features a 4.20mm pitch and accommodates four circuits. It is designed for power applications and is suitable for wire-to-board and wire-to-wire connections. The housing is made of black nylon and is glow-wire capable, ensuring safety in high-temperature environments. It operates within a temperature range of -40¬8C to +105¬8C and is compliant with RoHS regulations. The receptacle housing is polarized to its mating part and locks securely, enhancing connection reliability. It is packaged in bags and is compatible with Mini-Fit Jr. plug housings and crimp terminals from the same series.

Suppliers

Company
Product
Description
Supplier Links
Receptacle Housing, 4Pos, 4.2Mm, Black; Product Range Molex - 54AH7791 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Housing, 4Pos, 4.2Mm, Black; Product Range Molex
54AH7791
Receptacle Housing, 4Pos, 4.2Mm, Black; Product Range Molex 54AH7791
RECEPTACLE HOUSING, 4POS, 4.2MM, BLACK; Product Range:Mini-Fit Sigma 172708 Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit Jr. 172718 & 202988 Series Socket Crimp Contacts RoHS Compliant: Yes

RECEPTACLE HOUSING, 4POS, 4.2MM, BLACK; Product Range:Mini-Fit Sigma 172708 Series; Gender:Receptacle; No. of Positions:4Positions; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit Jr. 172718 & 202988 Series Socket Crimp Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 54AH7791
Product Name Receptacle Housing, 4Pos, 4.2Mm, Black; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

0.625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28 mm (1.1 inch)
Bearing Bore / Ring O.D. 0.8661 inch (22 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details