Molex Receptacle Housing, 20Pos, Nylon, Black; Product Range Molex 172708-0120

Description
RECEPTACLE HOUSING, 20POS, NYLON, BLACK; Product Range:Mini-Fit TPA2 172708 Series; Gender:Receptacle; No. of Positions:20Position s; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit TPA2 172718, 202988 Series Socket Contacts RoHS Compliant: Yes
Description
RECEPTACLE HOUSING, 20POS, NYLON, BLACK; Product Range:Mini-Fit TPA2 172708 Series; Gender:Receptacle; No. of Positions:20Position s; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit TPA2 172718, 202988 Series Socket Contacts RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Receptacle Housing, part number 73AC9489, is a 20-position connector designed for use in power, wire-to-board, and wire-to-wire applications. It features a dual-row configuration with a pitch of 4.20mm. The housing is made from black nylon and is UL 94V-2 glow-wire capable, ensuring safety in high-temperature environments. It operates within a temperature range of -40¬8C to +105¬8C and is RoHS compliant. The receptacle is polarized to its mating part and includes a locking mechanism to secure connections. It is compatible with Mini-Fit TPA2 plug housings and female terminals, making it suitable for various applications requiring reliable electrical connections.

Datasheet Summary
Powered by GS/AI

The Receptacle Housing, part number 73AC9489, is a 20-position connector designed for use in power, wire-to-board, and wire-to-wire applications. It features a dual-row configuration with a pitch of 4.20mm. The housing is made from black nylon and is UL 94V-2 glow-wire capable, ensuring safety in high-temperature environments. It operates within a temperature range of -40¬8C to +105¬8C and is RoHS compliant. The receptacle is polarized to its mating part and includes a locking mechanism to secure connections. It is compatible with Mini-Fit TPA2 plug housings and female terminals, making it suitable for various applications requiring reliable electrical connections.

Suppliers

Company
Product
Description
Supplier Links
Receptacle Housing, 20Pos, Nylon, Black; Product Range Molex - 73AC9489 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Housing, 20Pos, Nylon, Black; Product Range Molex
73AC9489
Receptacle Housing, 20Pos, Nylon, Black; Product Range Molex 73AC9489
RECEPTACLE HOUSING, 20POS, NYLON, BLACK; Product Range:Mini-Fit TPA2 172708 Series; Gender:Receptacle; No. of Positions:20Position s; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit TPA2 172718, 202988 Series Socket Contacts RoHS Compliant: Yes

RECEPTACLE HOUSING, 20POS, NYLON, BLACK; Product Range:Mini-Fit TPA2 172708 Series; Gender:Receptacle; No. of Positions:20Positions; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit TPA2 172718, 202988 Series Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 73AC9489
Product Name Receptacle Housing, 20Pos, Nylon, Black; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details