Molex Receptacle Housing, 14Pos, Nylon, Black; Product Range Molex 172708-0114

Description
RECEPTACLE HOUSING, 14POS, NYLON, BLACK; Product Range:Mini-Fit TPA2 172708 Series; Gender:Receptacle; No. of Positions:14Position s; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit TPA2 172718, 202988 Series Socket Contacts RoHS Compliant: Yes
Datasheet
Description
RECEPTACLE HOUSING, 14POS, NYLON, BLACK; Product Range:Mini-Fit TPA2 172708 Series; Gender:Receptacle; No. of Positions:14Position s; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit TPA2 172718, 202988 Series Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle Housing, 14Pos, Nylon, Black; Product Range Molex - 73AC9486 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Housing, 14Pos, Nylon, Black; Product Range Molex
73AC9486
Receptacle Housing, 14Pos, Nylon, Black; Product Range Molex 73AC9486
RECEPTACLE HOUSING, 14POS, NYLON, BLACK; Product Range:Mini-Fit TPA2 172708 Series; Gender:Receptacle; No. of Positions:14Position s; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit TPA2 172718, 202988 Series Socket Contacts RoHS Compliant: Yes

RECEPTACLE HOUSING, 14POS, NYLON, BLACK; Product Range:Mini-Fit TPA2 172708 Series; Gender:Receptacle; No. of Positions:14Positions; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit TPA2 172718, 202988 Series Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 73AC9486
Product Name Receptacle Housing, 14Pos, Nylon, Black; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50.8 mm (2 inch)
Bearing Bore / Ring O.D. 1.69 inch (42.85 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details