Molex Receptacle Housing, 18Pos, Nylon, Black; Product Range Molex 172708-0018

Description
RECEPTACLE HOUSING, 18POS, NYLON, BLACK; Product Range:Mini-Fit TPA2 172708 Series; Gender:Receptacle; No. of Positions:18Position s; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit TPA2 172718, 202988 Series Socket Contacts RoHS Compliant: Yes
Datasheet
Description
RECEPTACLE HOUSING, 18POS, NYLON, BLACK; Product Range:Mini-Fit TPA2 172708 Series; Gender:Receptacle; No. of Positions:18Position s; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit TPA2 172718, 202988 Series Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle Housing, 18Pos, Nylon, Black; Product Range Molex - 73AC9482 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Housing, 18Pos, Nylon, Black; Product Range Molex
73AC9482
Receptacle Housing, 18Pos, Nylon, Black; Product Range Molex 73AC9482
RECEPTACLE HOUSING, 18POS, NYLON, BLACK; Product Range:Mini-Fit TPA2 172708 Series; Gender:Receptacle; No. of Positions:18Position s; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit TPA2 172718, 202988 Series Socket Contacts RoHS Compliant: Yes

RECEPTACLE HOUSING, 18POS, NYLON, BLACK; Product Range:Mini-Fit TPA2 172708 Series; Gender:Receptacle; No. of Positions:18Positions; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit TPA2 172718, 202988 Series Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 73AC9482
Product Name Receptacle Housing, 18Pos, Nylon, Black; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28 mm (1.1 inch)
Bearing Bore / Ring O.D. 0.8661 inch (22 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details