Connector
MINIFIT TPA2 DR RECPT HSG 2CKT
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 292-LBGA
Product Status: Active
Connector Type: Header, Cuttable
Contact Type: Forked
Number of Positions: 5
Row Spacing: 0.165" (4.20mm)
Contact Termination: IDC
Fastening Type: Spring Lock
Headers & Wire Housings MINIFIT TPA2 2CKT DR REC HSG 4.2MM 94V-0 LH Product overview: 172708-0002 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 94V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 94V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-172708-0002 can be used for catalog matching and distributor lookup.
MINIFIT TPA2 DR RECPT HSG V-0 2CKT
| Powell Electronics, Inc. | Heilind Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 172708-0002 | 172708-0002 | 2027-172708-0002 | 33AC8441 | |
| Product Name | Connectors Crimp Housings, Commercial, Power (5-10A/ckt) | Connectors,Interconnects | 94V Electronic Connector | Minifit Tpa2 Dr Recpt Hsg V-0 2Ckt Molex | |
| Termination | IDC |