Molex D-Sub Backshell, Dc, 180°, Pet; Product Range Molex/fct 172704-0198

Description
D-SUB BACKSHELL, DC, 180°, PET; Product Range:172704 Series; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:PET (Polyester) Body RoHS Compliant: Yes
Datasheet
Description
D-SUB BACKSHELL, DC, 180°, PET; Product Range:172704 Series; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:PET (Polyester) Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Backshell, Dc, 180°, Pet; Product Range Molex/fct - 78X5043 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Backshell, Dc, 180°, Pet; Product Range Molex/fct
78X5043
D-Sub Backshell, Dc, 180°, Pet; Product Range Molex/fct 78X5043
D-SUB BACKSHELL, DC, 180°, PET; Product Range:172704 Series; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:PET (Polyester) Body RoHS Compliant: Yes

D-SUB BACKSHELL, DC, 180°, PET; Product Range:172704 Series; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:PET (Polyester) Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 78X5043
Product Name D-Sub Backshell, Dc, 180°, Pet; Product Range Molex/fct
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing Mounting Plates, 0.375
Specs
Housing Bore / Bearing O.D. 9.52 mm (0.3750 inch)
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 90 mm (3.54 inch)
Bearing Bore / Ring O.D. 3.15 inch (80 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details