Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1038519-172704-0189
Connector Type: Male Pin
Termination: Solder
Gender: Male
Contact Plating: Gold
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 172704-0189172704018
Country of Origin: DE
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1038519-172704-0189 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 172704-0189 |