Molex Fct Dsub Sdr Rcpt 15 Pn Molex 172704-0168

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Fct Dsub Sdr Rcpt 15 Pn Molex - 77AC7610 - Newark, An Avnet Company
Chicago, IL, United States
Fct Dsub Sdr Rcpt 15 Pn Molex
77AC7610
Fct Dsub Sdr Rcpt 15 Pn Molex 77AC7610
FCT DSUB SDR RCPT 15 PN

FCT DSUB SDR RCPT 15 PN

Supplier's Site
D Sub Conn, Rcpt, 15Pos, Solder; No. Of Contacts Molex/fct - 78X5095 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, 15Pos, Solder; No. Of Contacts Molex/fct
78X5095
D Sub Conn, Rcpt, 15Pos, Solder; No. Of Contacts Molex/fct 78X5095
D SUB CONN, RCPT, 15POS, SOLDER; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:172704 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

D SUB CONN, RCPT, 15POS, SOLDER; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:172704 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 172704-0168 77AC7610 78X5095
Product Name Fct Dsub Sdr Rcpt 15 Pn Molex D Sub Conn, Rcpt, 15Pos, Solder; No. Of Contacts Molex/fct
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products