Molex D Sub Conn, Plug, 15Pos, Solder; No. Of Contacts Molex/fct 172704-0167

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
D Sub Conn, Plug, 15Pos, Solder; No. Of Contacts Molex/fct - 78X5092 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, 15Pos, Solder; No. Of Contacts Molex/fct
78X5092
D Sub Conn, Plug, 15Pos, Solder; No. Of Contacts Molex/fct 78X5092
D SUB CONN, PLUG, 15POS, SOLDER; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:172704 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

D SUB CONN, PLUG, 15POS, SOLDER; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:172704 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 172704-0167 78X5092
Product Name D Sub Conn, Plug, 15Pos, Solder; No. Of Contacts Molex/fct
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products