Molex D Sub Contact, Socket, 10-8Awg, Crimp; For Use With Molex/fct 172704-0153

Description
D SUB CONTACT, SOCKET, 10-8AWG, CRIMP; For Use With:Molex D Sub Housing Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:8AWG; Wire Size AWG Min:10AWG RoHS Compliant: Yes
Datasheet
Description
D SUB CONTACT, SOCKET, 10-8AWG, CRIMP; For Use With:Molex D Sub Housing Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:8AWG; Wire Size AWG Min:10AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Contact, Socket, 10-8Awg, Crimp; For Use With Molex/fct - 78X4982 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Socket, 10-8Awg, Crimp; For Use With Molex/fct
78X4982
D Sub Contact, Socket, 10-8Awg, Crimp; For Use With Molex/fct 78X4982
D SUB CONTACT, SOCKET, 10-8AWG, CRIMP; For Use With:Molex D Sub Housing Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:8AWG; Wire Size AWG Min:10AWG RoHS Compliant: Yes

D SUB CONTACT, SOCKET, 10-8AWG, CRIMP; For Use With:Molex D Sub Housing Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:8AWG; Wire Size AWG Min:10AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 78X4982
Product Name D Sub Contact, Socket, 10-8Awg, Crimp; For Use With Molex/fct
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-170321-1 - TE Connectivity
Specs
Type Contact
Applications Motor or Generator
OD / Width 0.1181 inch (3 mm)
View Details
Special High Grade 99.99% Zinc Ball Anodes - 8000AG - Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Material Zinc
Shape / Form 2" Diameter Balls
View Details