Molex D Sub Contact, Socket, Solder, 20Awg; For Use With Molex/fct 172704-0135

Description
D SUB CONTACT, SOCKET, SOLDER, 20AWG; For Use With:Molex D Sub Housing Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:-; Wire Size AWG Max:20AWG; Wire Size AWG Min:-; Contact Termination Type:SolderRoHS Compliant: Yes
Datasheet
Description
D SUB CONTACT, SOCKET, SOLDER, 20AWG; For Use With:Molex D Sub Housing Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:-; Wire Size AWG Max:20AWG; Wire Size AWG Min:-; Contact Termination Type:SolderRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Contact, Socket, Solder, 20Awg; For Use With Molex/fct - 78X4998 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Socket, Solder, 20Awg; For Use With Molex/fct
78X4998
D Sub Contact, Socket, Solder, 20Awg; For Use With Molex/fct 78X4998
D SUB CONTACT, SOCKET, SOLDER, 20AWG; For Use With:Molex D Sub Housing Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:-; Wire Size AWG Max:20AWG; Wire Size AWG Min:-; Contact Termination Type:SolderRoHS Compliant: Yes

D SUB CONTACT, SOCKET, SOLDER, 20AWG; For Use With:Molex D Sub Housing Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:-; Wire Size AWG Max:20AWG; Wire Size AWG Min:-; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 78X4998
Product Name D Sub Contact, Socket, Solder, 20Awg; For Use With Molex/fct
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Carbon-coated Sodium Vanadium Phosphate for Sodium Electrolyte Cathode - BMLC-KJ033 - Matexcel
Specs
Applications Battery or Fuel Cell
Thickness 7.87E-4 inch (0.0200 mm)
View Details