Molex Fct Hood S2 70 Deg Shld Plstc W/scrwlck Rohs Compliant Molex/fct 172704-0113

Description
FCT HOOD S2 70 DEG SHLD PLSTC W/SCRWLCK ROHS COMPLIANT: YES
Datasheet
Description
FCT HOOD S2 70 DEG SHLD PLSTC W/SCRWLCK ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fct Hood S2 70 Deg Shld Plstc W/scrwlck Rohs Compliant Molex/fct - 33AC8367 - Newark, An Avnet Company
Chicago, IL, United States
Fct Hood S2 70 Deg Shld Plstc W/scrwlck Rohs Compliant Molex/fct
33AC8367
Fct Hood S2 70 Deg Shld Plstc W/scrwlck Rohs Compliant Molex/fct 33AC8367
FCT HOOD S2 70 DEG SHLD PLSTC W/SCRWLCK ROHS COMPLIANT: YES

FCT HOOD S2 70 DEG SHLD PLSTC W/SCRWLCK ROHS COMPLIANT: YES

Supplier's Site
D-Sub Backshell, Da, 70°, Abs; Product Range Molex/fct - 78X4943 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Backshell, Da, 70°, Abs; Product Range Molex/fct
78X4943
D-Sub Backshell, Da, 70°, Abs; Product Range Molex/fct 78X4943
D-SUB BACKSHELL, DA, 70°, ABS; Product Range:172704 Series; D Sub Shell Size:DA; Cable Exit Angle:70°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes

D-SUB BACKSHELL, DA, 70°, ABS; Product Range:172704 Series; D Sub Shell Size:DA; Cable Exit Angle:70°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 33AC8367
Product Name Fct Hood S2 70 Deg Shld Plstc W/scrwlck Rohs Compliant Molex/fct
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 82.55 mm (3.25 inch)
Bearing Bore / Ring O.D. 2.75 inch (69.85 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details