Molex Fct Hood S1 0/90 Deg Shld Plstc W/scrwlc Rohs Compliant Molex 172704-0111

Description
FCT HOOD S1 0/90 DEG SHLD PLSTC W/SCRWLC ROHS COMPLIANT: YES
Datasheet
Description
FCT HOOD S1 0/90 DEG SHLD PLSTC W/SCRWLC ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fct Hood S1 0/90 Deg Shld Plstc W/scrwlc Rohs Compliant Molex - 33AC8365 - Newark, An Avnet Company
Chicago, IL, United States
Fct Hood S1 0/90 Deg Shld Plstc W/scrwlc Rohs Compliant Molex
33AC8365
Fct Hood S1 0/90 Deg Shld Plstc W/scrwlc Rohs Compliant Molex 33AC8365
FCT HOOD S1 0/90 DEG SHLD PLSTC W/SCRWLC ROHS COMPLIANT: YES

FCT HOOD S1 0/90 DEG SHLD PLSTC W/SCRWLC ROHS COMPLIANT: YES

Supplier's Site Datasheet
D-Sub Backshell, De, 180°, Plastic; Product Range Molex/fct - 78X5031 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Backshell, De, 180°, Plastic; Product Range Molex/fct
78X5031
D-Sub Backshell, De, 180°, Plastic; Product Range Molex/fct 78X5031
D-SUB BACKSHELL, DE, 180°, PLASTIC; Product Range:FPHGR Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Plastic Body RoHS Compliant: Yes

D-SUB BACKSHELL, DE, 180°, PLASTIC; Product Range:FPHGR Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Plastic Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 33AC8365
Product Name Fct Hood S1 0/90 Deg Shld Plstc W/scrwlc Rohs Compliant Molex
Unlock Full Specs
to access all available technical data

Similar Products

Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details