Molex D-Sub Backshell, De, 180°, Pet; Product Range Molex/fct 172704-0106

Description
D-SUB BACKSHELL, DE, 180°, PET; Product Range:172704 Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:PET (Polyester) Body RoHS Compliant: Yes
Description
D-SUB BACKSHELL, DE, 180°, PET; Product Range:172704 Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:PET (Polyester) Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D-Sub Backshell, De, 180°, Pet; Product Range Molex/fct - 78X5064 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Backshell, De, 180°, Pet; Product Range Molex/fct
78X5064
D-Sub Backshell, De, 180°, Pet; Product Range Molex/fct 78X5064
D-SUB BACKSHELL, DE, 180°, PET; Product Range:172704 Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:PET (Polyester) Body RoHS Compliant: Yes

D-SUB BACKSHELL, DE, 180°, PET; Product Range:172704 Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:PET (Polyester) Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 78X5064
Product Name D-Sub Backshell, De, 180°, Pet; Product Range Molex/fct
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 14.3 mm (0.5630 inch)
Bearing Bore / Ring O.D. 0.3750 inch (9.52 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details