Molex D-Sub Backshell, Dd, 180°, Zinc Body; Product Range Molex/fct 172704-0104

Description
D-SUB BACKSHELL, DD, 180°, ZINC BODY; Product Range:172704 Series; D Sub Shell Size:DD; Cable Exit Angle:180°; Connector Body Material:Zinc Body RoHS Compliant: Yes
Description
D-SUB BACKSHELL, DD, 180°, ZINC BODY; Product Range:172704 Series; D Sub Shell Size:DD; Cable Exit Angle:180°; Connector Body Material:Zinc Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D-Sub Backshell, Dd, 180°, Zinc Body; Product Range Molex/fct - 68Y6364 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Backshell, Dd, 180°, Zinc Body; Product Range Molex/fct
68Y6364
D-Sub Backshell, Dd, 180°, Zinc Body; Product Range Molex/fct 68Y6364
D-SUB BACKSHELL, DD, 180°, ZINC BODY; Product Range:172704 Series; D Sub Shell Size:DD; Cable Exit Angle:180°; Connector Body Material:Zinc Body RoHS Compliant: Yes

D-SUB BACKSHELL, DD, 180°, ZINC BODY; Product Range:172704 Series; D Sub Shell Size:DD; Cable Exit Angle:180°; Connector Body Material:Zinc Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 68Y6364
Product Name D-Sub Backshell, Dd, 180°, Zinc Body; Product Range Molex/fct
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details