Molex D-Sub Backshell, De, 180°, Zinc Body; Product Range Molex/fct 172704-0096

Description
D-SUB BACKSHELL, DE, 180°, ZINC BODY; Product Range:172704 Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Zinc Body RoHS Compliant: Yes
Datasheet
Description
D-SUB BACKSHELL, DE, 180°, ZINC BODY; Product Range:172704 Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Zinc Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Backshell, De, 180°, Zinc Body; Product Range Molex/fct - 48Y3809 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Backshell, De, 180°, Zinc Body; Product Range Molex/fct
48Y3809
D-Sub Backshell, De, 180°, Zinc Body; Product Range Molex/fct 48Y3809
D-SUB BACKSHELL, DE, 180°, ZINC BODY; Product Range:172704 Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Zinc Body RoHS Compliant: Yes

D-SUB BACKSHELL, DE, 180°, ZINC BODY; Product Range:172704 Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Zinc Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 48Y3809
Product Name D-Sub Backshell, De, 180°, Zinc Body; Product Range Molex/fct
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
0.625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22 mm (0.8661 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details