Molex Fct Hood S1 45 Deg Mtl W/scrwlck Rohs Compliant Molex/fct 172704-0095

Description
FCT HOOD S1 45 DEG MTL W/SCRWLCK ROHS COMPLIANT: YES
Datasheet
Description
FCT HOOD S1 45 DEG MTL W/SCRWLCK ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fct Hood S1 45 Deg Mtl W/scrwlck Rohs Compliant Molex/fct - 33AC8351 - Newark, An Avnet Company
Chicago, IL, United States
Fct Hood S1 45 Deg Mtl W/scrwlck Rohs Compliant Molex/fct
33AC8351
Fct Hood S1 45 Deg Mtl W/scrwlck Rohs Compliant Molex/fct 33AC8351
FCT HOOD S1 45 DEG MTL W/SCRWLCK ROHS COMPLIANT: YES

FCT HOOD S1 45 DEG MTL W/SCRWLCK ROHS COMPLIANT: YES

Supplier's Site Datasheet
D-Sub Backshell, De, 45°, Zinc Body; Product Range Molex/fct - 48Y3808 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Backshell, De, 45°, Zinc Body; Product Range Molex/fct
48Y3808
D-Sub Backshell, De, 45°, Zinc Body; Product Range Molex/fct 48Y3808
D-SUB BACKSHELL, DE, 45°, ZINC BODY; Product Range:172704 Series; D Sub Shell Size:DE; Cable Exit Angle:45°; Connector Body Material:Zinc Body RoHS Compliant: Yes

D-SUB BACKSHELL, DE, 45°, ZINC BODY; Product Range:172704 Series; D Sub Shell Size:DE; Cable Exit Angle:45°; Connector Body Material:Zinc Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 33AC8351
Product Name Fct Hood S1 45 Deg Mtl W/scrwlck Rohs Compliant Molex/fct
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 34.92 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.12 inch (28.57 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details