Molex D Sub Conn, Plug, 9Pos, Solder; No. Of Contacts Molex/fct 172704-0082

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
D Sub Conn, Plug, 9Pos, Solder; No. Of Contacts Molex/fct - 78X5067 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, 9Pos, Solder; No. Of Contacts Molex/fct
78X5067
D Sub Conn, Plug, 9Pos, Solder; No. Of Contacts Molex/fct 78X5067
D SUB CONN, PLUG, 9POS, SOLDER; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Brass Body; Contact Material:Brass RoHS Compliant: Yes

D SUB CONN, PLUG, 9POS, SOLDER; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Brass Body; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Fct Ip67 Dsub Sdr Plg 09 Pn Molex - 77AC7544 - Newark, An Avnet Company
Chicago, IL, United States
Fct Ip67 Dsub Sdr Plg 09 Pn Molex
77AC7544
Fct Ip67 Dsub Sdr Plg 09 Pn Molex 77AC7544
FCT IP67 DSUB SDR PLG 09 PN

FCT IP67 DSUB SDR PLG 09 PN

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 172704-0082 78X5067 77AC7544
Product Name D Sub Conn, Plug, 9Pos, Solder; No. Of Contacts Molex/fct Fct Ip67 Dsub Sdr Plg 09 Pn Molex
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

2mm Hard Metric Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
15-Pin Hermetic D-sub Connector - 54670 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm N Connector, N Bulkhead Jack - 190622 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details