Molex Fct Dsub Sdr Plg 25 Pn Sld Molex 172704-0081

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Fct Dsub Sdr Plg 25 Pn Sld Molex - 77AC7543 - Newark, An Avnet Company
Chicago, IL, United States
Fct Dsub Sdr Plg 25 Pn Sld Molex
77AC7543
Fct Dsub Sdr Plg 25 Pn Sld Molex 77AC7543
FCT DSUB SDR PLG 25 PN SLD

FCT DSUB SDR PLG 25 PN SLD

Supplier's Site
D Sub Conn, Plug, 25Pos, Solder; No. Of Contacts Molex/fct - 78X5100 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, 25Pos, Solder; No. Of Contacts Molex/fct
78X5100
D Sub Conn, Plug, 25Pos, Solder; No. Of Contacts Molex/fct 78X5100
D SUB CONN, PLUG, 25POS, SOLDER; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:-; Connector Body Material:Brass Body; Contact Material:Brass RoHS Compliant: Yes

D SUB CONN, PLUG, 25POS, SOLDER; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:-; Connector Body Material:Brass Body; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 172704-0081 77AC7543 78X5100
Product Name Fct Dsub Sdr Plg 25 Pn Sld Molex D Sub Conn, Plug, 25Pos, Solder; No. Of Contacts Molex/fct
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 3mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details