Connector
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 292-LBGA
Product Status: Active
Connector Style: High Density (HDC, HDI, HPC)
Connector Type: Receptacle
Number of Positions: 5
Number of Rows: 5 + 2
Mounting Type: Requires Holder
Shell Size, Connector Layout: 1 (DE, E)
D-Sub Standard Connectors 9P STANDARD SOCKET SOLDER POT CONTACT Product overview: 172704-0078 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-172704-0078 can be used for catalog matching and distributor lookup.
FCT DSUB SDR RCPT 09 PN ROHS COMPLIANT: YES
D SUB CONN, RCPT, 9POS, SOLDER; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Steel Body; Contact Material:Brass; Contact Plating:- RoHS Compliant: Yes
| Powell Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 172704-0078 | 438-172704-0078 | 33AC8334 | 78X5074 | |
| Product Name | Connectors,Interconnects | Electronic Connector | Fct Dsub Sdr Rcpt 09 Pn Rohs Compliant Molex | D Sub Conn, Rcpt, 9Pos, Solder; No. Of Contacts Molex/fct | |
| Mounting | Requires Holder |