Connector
D SUB CONN, PLUG, 9POS, SOLDER; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:172704 Series; Connector Body Material:Steel Body; Contact Material:Brass; Contact Plating:- RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 172704-0075 | 78X5068 |
| Product Name | D Sub Conn, Plug, 9Pos, Solder; No. Of Contacts Molex/fct | |
| Connector Type | D-Sub Connector |