Molex Fct Dsub Str Pc Rcpt 15 Pn Molex 172704-0064

Description
FCT DSUB STR PC RCPT 15 PN
Datasheet
Description
FCT DSUB STR PC RCPT 15 PN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fct Dsub Str Pc Rcpt 15 Pn Molex - 77AC7527 - Newark, An Avnet Company
Chicago, IL, United States
Fct Dsub Str Pc Rcpt 15 Pn Molex
77AC7527
Fct Dsub Str Pc Rcpt 15 Pn Molex 77AC7527
FCT DSUB STR PC RCPT 15 PN

FCT DSUB STR PC RCPT 15 PN

Supplier's Site
D Sub Conn, Rcpt, 15Pos, Th; No. Of Contacts Molex/fct - 78X5097 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, 15Pos, Th; No. Of Contacts Molex/fct
78X5097
D Sub Conn, Rcpt, 15Pos, Th; No. Of Contacts Molex/fct 78X5097
D SUB CONN, RCPT, 15POS, TH; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DA; Product Range:173109 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

D SUB CONN, RCPT, 15POS, TH; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DA; Product Range:173109 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 77AC7527 78X5097
Product Name Fct Dsub Str Pc Rcpt 15 Pn Molex D Sub Conn, Rcpt, 15Pos, Th; No. Of Contacts Molex/fct
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 8 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details