Molex D Sub Conn, Plug, 15Pos, Th; No. Of Contacts Molex/fct 172704-0062

Description
D SUB CONN, PLUG, 15POS, TH; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DA; Product Range:HPD 173109 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes
Description
D SUB CONN, PLUG, 15POS, TH; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DA; Product Range:HPD 173109 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Conn, Plug, 15Pos, Th; No. Of Contacts Molex/fct - 78X5093 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, 15Pos, Th; No. Of Contacts Molex/fct
78X5093
D Sub Conn, Plug, 15Pos, Th; No. Of Contacts Molex/fct 78X5093
D SUB CONN, PLUG, 15POS, TH; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DA; Product Range:HPD 173109 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

D SUB CONN, PLUG, 15POS, TH; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DA; Product Range:HPD 173109 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site
Fct Dsub Str Pc Plg 15 Pn Molex - 77AC7525 - Newark, An Avnet Company
Chicago, IL, United States
Fct Dsub Str Pc Plg 15 Pn Molex
77AC7525
Fct Dsub Str Pc Plg 15 Pn Molex 77AC7525
FCT DSUB STR PC PLG 15 PN

FCT DSUB STR PC PLG 15 PN

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 78X5093 77AC7525
Product Name D Sub Conn, Plug, 15Pos, Th; No. Of Contacts Molex/fct Fct Dsub Str Pc Plg 15 Pn Molex
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC Straight Plug - 190412 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Connector - 5 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Cable Connectors - NCS-MG-086-3 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details