D SUB CONN, RCPT, 9POS, TH; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:172704 Series; Connector Body Material:Brass Body; Contact Material:Brass RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 78X5053 |
| Product Name | D Sub Conn, Rcpt, 9Pos, Th; No. Of Contacts Molex/fct |
| Connector Type | D-Sub Connector |