Molex Fct Ip67 Fwd Sld Rcpt 15 Pn Fmnt Molex 172704-0046

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Fct Ip67 Fwd Sld Rcpt 15 Pn Fmnt Molex - 77AC7510 - Newark, An Avnet Company
Chicago, IL, United States
Fct Ip67 Fwd Sld Rcpt 15 Pn Fmnt Molex
77AC7510
Fct Ip67 Fwd Sld Rcpt 15 Pn Fmnt Molex 77AC7510
FCT IP67 FWD SLD RCPT 15 PN FMNT

FCT IP67 FWD SLD RCPT 15 PN FMNT

Supplier's Site
D Sub Conn, Rcpt, 15Pos, Solder; No. Of Contacts Molex/fct - 78X5048 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, 15Pos, Solder; No. Of Contacts Molex/fct
78X5048
D Sub Conn, Rcpt, 15Pos, Solder; No. Of Contacts Molex/fct 78X5048
D SUB CONN, RCPT, 15POS, SOLDER; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:172704 Series; Connector Body Material:Brass Body; Contact Material:Brass RoHS Compliant: Yes

D SUB CONN, RCPT, 15POS, SOLDER; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:172704 Series; Connector Body Material:Brass Body; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 172704-0046 77AC7510 78X5048
Product Name Fct Ip67 Fwd Sld Rcpt 15 Pn Fmnt Molex D Sub Conn, Rcpt, 15Pos, Solder; No. Of Contacts Molex/fct
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Pogo Pins SMT -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details