Molex Fct Ip67 Fwd Sdr Plg 15 Pn Fmnt Molex 172704-0045

Description
FCT IP67 FWD SDR PLG 15 PN FMNT
Datasheet
Description
FCT IP67 FWD SDR PLG 15 PN FMNT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fct Ip67 Fwd Sdr Plg 15 Pn Fmnt Molex - 77AC7509 - Newark, An Avnet Company
Chicago, IL, United States
Fct Ip67 Fwd Sdr Plg 15 Pn Fmnt Molex
77AC7509
Fct Ip67 Fwd Sdr Plg 15 Pn Fmnt Molex 77AC7509
FCT IP67 FWD SDR PLG 15 PN FMNT

FCT IP67 FWD SDR PLG 15 PN FMNT

Supplier's Site
D Sub Conn, Plug, 15Pos, Solder; No. Of Contacts Molex/fct - 78X5047 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, 15Pos, Solder; No. Of Contacts Molex/fct
78X5047
D Sub Conn, Plug, 15Pos, Solder; No. Of Contacts Molex/fct 78X5047
D SUB CONN, PLUG, 15POS, SOLDER; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:172704 Series; Connector Body Material:Brass Body; Contact Material:Brass RoHS Compliant: Yes

D SUB CONN, PLUG, 15POS, SOLDER; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:172704 Series; Connector Body Material:Brass Body; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 77AC7509 78X5047
Product Name Fct Ip67 Fwd Sdr Plg 15 Pn Fmnt Molex D Sub Conn, Plug, 15Pos, Solder; No. Of Contacts Molex/fct
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm QMA Straight Plug - 150549 - PIC Wire & Cable
Specs
Geometry Straight
View Details
D-Sub, D-Shaped Connector Accessories - 2262-A42031-037-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details