Molex D Sub Conn, Rcpt, 9Pos, Solder; No. Of Contacts Molex/fct 172704-0044

Description
D SUB CONN, RCPT, 9POS, SOLDER; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Brass Body; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
D SUB CONN, RCPT, 9POS, SOLDER; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Brass Body; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Conn, Rcpt, 9Pos, Solder; No. Of Contacts Molex/fct - 78X5073 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, 9Pos, Solder; No. Of Contacts Molex/fct
78X5073
D Sub Conn, Rcpt, 9Pos, Solder; No. Of Contacts Molex/fct 78X5073
D SUB CONN, RCPT, 9POS, SOLDER; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Brass Body; Contact Material:Brass RoHS Compliant: Yes

D SUB CONN, RCPT, 9POS, SOLDER; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Brass Body; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 78X5073
Product Name D Sub Conn, Rcpt, 9Pos, Solder; No. Of Contacts Molex/fct
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details