Molex Combo D-Sub Conn, Rcpt, Da-7W2, Solder; Product Range Molex/fct 172704-0036

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Combo D-Sub Conn, Rcpt, Da-7W2, Solder; Product Range Molex/fct - 78X5026 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, Da-7W2, Solder; Product Range Molex/fct
78X5026
Combo D-Sub Conn, Rcpt, Da-7W2, Solder; Product Range Molex/fct 78X5026
COMBO D-SUB CONN, RCPT, DA-7W2, SOLDER; Product Range:172704 Series; Insert Arrangement:DA-7W2; No. of Signal Contacts:5Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Solder; D Sub Shell Size:DA RoHS Compliant: Yes

COMBO D-SUB CONN, RCPT, DA-7W2, SOLDER; Product Range:172704 Series; Insert Arrangement:DA-7W2; No. of Signal Contacts:5Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Solder; D Sub Shell Size:DA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 172704-0036 78X5026
Product Name Combo D-Sub Conn, Rcpt, Da-7W2, Solder; Product Range Molex/fct
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products