Molex Combo D-Sub Conn, Plug, Da-3W3; Product Range Molex/fct 172704-0031

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Combo D-Sub Conn, Plug, Da-3W3; Product Range Molex/fct - 78X5021 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Da-3W3; Product Range Molex/fct
78X5021
Combo D-Sub Conn, Plug, Da-3W3; Product Range Molex/fct 78X5021
COMBO D-SUB CONN, PLUG, DA-3W3; Product Range:172704 Series; Insert Arrangement:DA-3W3; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:-; D Sub Shell Size:DA; Contact Material:- RoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DA-3W3; Product Range:172704 Series; Insert Arrangement:DA-3W3; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:-; D Sub Shell Size:DA; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 172704-0031 78X5021
Product Name Combo D-Sub Conn, Plug, Da-3W3; Product Range Molex/fct
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAK3 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SB - Circular connectors for special applications -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 20 to 115 volts
View Details