Molex Combo D-Sub Conn, Rcpt, Dc-21Wa4, Solder; Product Range Molex/fct 172704-0024

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Combo D-Sub Conn, Rcpt, Dc-21Wa4, Solder; Product Range Molex/fct - 78X5012 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, Dc-21Wa4, Solder; Product Range Molex/fct
78X5012
Combo D-Sub Conn, Rcpt, Dc-21Wa4, Solder; Product Range Molex/fct 78X5012
COMBO D-SUB CONN, RCPT, DC-21WA4, SOLDER; Product Range:-; Insert Arrangement:DC-21WA4 ; No. of Signal Contacts:17Contacts; Gender:Receptacle; No. of Power Positions:4; Contact Termination Type:Solder; D Sub Shell Size:DC RoHS Compliant: Yes

COMBO D-SUB CONN, RCPT, DC-21WA4, SOLDER; Product Range:-; Insert Arrangement:DC-21WA4; No. of Signal Contacts:17Contacts; Gender:Receptacle; No. of Power Positions:4; Contact Termination Type:Solder; D Sub Shell Size:DC RoHS Compliant: Yes

Supplier's Site
Fct Ml Dsub Sdr Rcpt 21Wa4 Molex - 77AC7493 - Newark, An Avnet Company
Chicago, IL, United States
Fct Ml Dsub Sdr Rcpt 21Wa4 Molex
77AC7493
Fct Ml Dsub Sdr Rcpt 21Wa4 Molex 77AC7493
FCT ML DSUB SDR RCPT 21WA4

FCT ML DSUB SDR RCPT 21WA4

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 172704-0024 78X5012 77AC7493
Product Name Combo D-Sub Conn, Rcpt, Dc-21Wa4, Solder; Product Range Molex/fct Fct Ml Dsub Sdr Rcpt 21Wa4 Molex
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Spring Type Battery Connectors - Right Angle  Series - Rego Electronics Inc.
Specs
Current Rating 2.0 amps
View Details
Connector - SMT Pogo Pin 10mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm BNC Connector, BNC Straight Plug - 190512A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details