Molex Combo D-Sub Conn, Rcpt, Dc-13W6, Solder; Product Range Molex/fct 172704-0016

Description
COMBO D-SUB CONN, RCPT, DC-13W6, SOLDER; Product Range:172704 Series; Insert Arrangement:DC-13W6; No. of Signal Contacts:7Contacts; Gender:Receptacle; No. of Power Positions:6; Contact Termination Type:Solder; D Sub Shell Size:DC RoHS Compliant: Yes
Datasheet
Description
COMBO D-SUB CONN, RCPT, DC-13W6, SOLDER; Product Range:172704 Series; Insert Arrangement:DC-13W6; No. of Signal Contacts:7Contacts; Gender:Receptacle; No. of Power Positions:6; Contact Termination Type:Solder; D Sub Shell Size:DC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combo D-Sub Conn, Rcpt, Dc-13W6, Solder; Product Range Molex/fct - 78X5006 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, Dc-13W6, Solder; Product Range Molex/fct
78X5006
Combo D-Sub Conn, Rcpt, Dc-13W6, Solder; Product Range Molex/fct 78X5006
COMBO D-SUB CONN, RCPT, DC-13W6, SOLDER; Product Range:172704 Series; Insert Arrangement:DC-13W6; No. of Signal Contacts:7Contacts; Gender:Receptacle; No. of Power Positions:6; Contact Termination Type:Solder; D Sub Shell Size:DC RoHS Compliant: Yes

COMBO D-SUB CONN, RCPT, DC-13W6, SOLDER; Product Range:172704 Series; Insert Arrangement:DC-13W6; No. of Signal Contacts:7Contacts; Gender:Receptacle; No. of Power Positions:6; Contact Termination Type:Solder; D Sub Shell Size:DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 78X5006
Product Name Combo D-Sub Conn, Rcpt, Dc-13W6, Solder; Product Range Molex/fct
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details