Molex Combo D-Sub Conn, Plug, Db-13W3, Solder; Product Range Molex/fct 172704-0013

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Combo D-Sub Conn, Plug, Db-13W3, Solder; Product Range Molex/fct - 78X5003 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Db-13W3, Solder; Product Range Molex/fct
78X5003
Combo D-Sub Conn, Plug, Db-13W3, Solder; Product Range Molex/fct 78X5003
COMBO D-SUB CONN, PLUG, DB-13W3, SOLDER; Product Range:-; Insert Arrangement:DB-13W3; No. of Signal Contacts:10Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:Solder; D Sub Shell Size:DB RoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DB-13W3, SOLDER; Product Range:-; Insert Arrangement:DB-13W3; No. of Signal Contacts:10Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:Solder; D Sub Shell Size:DB RoHS Compliant: Yes

Supplier's Site Datasheet
Fct Ml Dsub Sdr Plg 13W3 Molex - 77AC7485 - Newark, An Avnet Company
Chicago, IL, United States
Fct Ml Dsub Sdr Plg 13W3 Molex
77AC7485
Fct Ml Dsub Sdr Plg 13W3 Molex 77AC7485
FCT ML DSUB SDR PLG 13W3

FCT ML DSUB SDR PLG 13W3

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 172704-0013 78X5003 77AC7485
Product Name Combo D-Sub Conn, Plug, Db-13W3, Solder; Product Range Molex/fct Fct Ml Dsub Sdr Plg 13W3 Molex
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAV2 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV320/400-GY-P70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Type-N Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0675-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details