Molex Combo D-Sub Conn, Plug, Da-11W1, Solder; Product Range Molex/fct 172704-0011

Description
COMBO D-SUB CONN, PLUG, DA-11W1, SOLDER; Product Range:172704 Series; Insert Arrangement:DA-11W1; No. of Signal Contacts:10Contacts; Gender:Plug; No. of Power Positions:1; Contact Termination Type:Solder; D Sub Shell Size:DA RoHS Compliant: Yes
Datasheet
Description
COMBO D-SUB CONN, PLUG, DA-11W1, SOLDER; Product Range:172704 Series; Insert Arrangement:DA-11W1; No. of Signal Contacts:10Contacts; Gender:Plug; No. of Power Positions:1; Contact Termination Type:Solder; D Sub Shell Size:DA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combo D-Sub Conn, Plug, Da-11W1, Solder; Product Range Molex/fct - 78X5001 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Da-11W1, Solder; Product Range Molex/fct
78X5001
Combo D-Sub Conn, Plug, Da-11W1, Solder; Product Range Molex/fct 78X5001
COMBO D-SUB CONN, PLUG, DA-11W1, SOLDER; Product Range:172704 Series; Insert Arrangement:DA-11W1; No. of Signal Contacts:10Contacts; Gender:Plug; No. of Power Positions:1; Contact Termination Type:Solder; D Sub Shell Size:DA RoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DA-11W1, SOLDER; Product Range:172704 Series; Insert Arrangement:DA-11W1; No. of Signal Contacts:10Contacts; Gender:Plug; No. of Power Positions:1; Contact Termination Type:Solder; D Sub Shell Size:DA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 78X5001
Product Name Combo D-Sub Conn, Plug, Da-11W1, Solder; Product Range Molex/fct
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Connectors - 1223038 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
Geometry Straight; Straight
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details