Molex D Sub Conn, Rcpt, 9Pos, Crimp; No. Of Contacts Molex/fct 172704-0010

Description
D SUB CONN, RCPT, 9POS, CRIMP; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:172704 Series; Connector Body Material:Steel Body; Contact Material:-; Contact Plating:- RoHS Compliant: Yes
Datasheet
Description
D SUB CONN, RCPT, 9POS, CRIMP; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:172704 Series; Connector Body Material:Steel Body; Contact Material:-; Contact Plating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Conn, Rcpt, 9Pos, Crimp; No. Of Contacts Molex/fct - 78X4964 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, 9Pos, Crimp; No. Of Contacts Molex/fct
78X4964
D Sub Conn, Rcpt, 9Pos, Crimp; No. Of Contacts Molex/fct 78X4964
D SUB CONN, RCPT, 9POS, CRIMP; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:172704 Series; Connector Body Material:Steel Body; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

D SUB CONN, RCPT, 9POS, CRIMP; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:172704 Series; Connector Body Material:Steel Body; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 78X4964
Product Name D Sub Conn, Rcpt, 9Pos, Crimp; No. Of Contacts Molex/fct
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products