Molex Electronic Connector 1726770200

Description
CONN TERM WTB 26-28AWG TIN Product overview: 1726770200 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Wire to Board Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 398-1726770200 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN TERM WTB 26-28AWG TIN Product overview: 1726770200 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Wire to Board Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 398-1726770200 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
398-1726770200
Electronic Connector 398-1726770200
CONN TERM WTB 26-28AWG TIN Product overview: 1726770200 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Wire to Board Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 398-1726770200 can be used for catalog matching and distributor lookup.

CONN TERM WTB 26-28AWG TIN Product overview: 1726770200 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Wire to Board Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 398-1726770200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire to Board Connectors - WM10614CT-ND - DigiKey
Thief River Falls, MN, United States
Wire to Board Connectors
WM10614CT-ND
Wire to Board Connectors WM10614CT-ND
WTB Tin Terminal Connector 26-28 AWG

WTB Tin Terminal Connector 26-28 AWG

Buy Now Datasheet
Wire to Board Connectors - WM10614TR-ND - DigiKey
Thief River Falls, MN, United States
Wire to Board Connectors
WM10614TR-ND
Wire to Board Connectors WM10614TR-ND
WTB Tin Terminal Connector 26-28 AWG

WTB Tin Terminal Connector 26-28 AWG

Buy Now Datasheet
Terminals - 1726770200 - 905496-1726770200 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 1726770200
905496-1726770200
Terminals - 1726770200 905496-1726770200
Manufacturer: Molex, LLC Win Source Part Number: 905496-1726770200 Series: SolderRight Features: WTB Tin Terminal Connector 26-28 AWG Package: Reel - TR Family Name: 172677 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 19000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: WM10614CT, WM10614TR, 172677-0200

Manufacturer: Molex, LLC
Win Source Part Number: 905496-1726770200
Series: SolderRight
Features: WTB Tin Terminal Connector 26-28 AWG
Package: Reel - TR
Family Name: 172677
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 19000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: WM10614CT, WM10614TR, 172677-0200

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 398-1726770200 WM10614CT-ND 905496-1726770200
Product Name Electronic Connector Wire to Board Connectors Terminals - 1726770200
Contact Size (AWG) 26 to 28 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FG-Z500-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-S95-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Contacts - 1317G19 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers