Molex SolderRight Terminal 22-24 Awg Tin In Line Mount 172677-0100

Description
SolderRight Terminal 22-24 Awg Tin In Line Mount
Request a Quote Datasheet
Description
SolderRight Terminal 22-24 Awg Tin In Line Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SolderRight Terminal 22-24 Awg Tin In Line Mount - 172677-0100 - Heilind Electronics, Inc.
Wilmington, MA, United States
SolderRight Terminal 22-24 Awg Tin In Line Mount
172677-0100
SolderRight Terminal 22-24 Awg Tin In Line Mount 172677-0100
SolderRight Terminal 22-24 Awg Tin In Line Mount

SolderRight Terminal 22-24 Awg Tin In Line Mount

Buy Now
Sheung Wan, Hong Kong
Terminals
172677-0100
Terminals 172677-0100
Terminals SLDRT R/A 22-24A TIN REEL OF 16000

Terminals SLDRT R/A 22-24A TIN REEL OF 16000

Buy Now Datasheet
Terminal, Pcb, 0.9Mm.; Tab Size Metric Molex - 68Y6588 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Pcb, 0.9Mm.; Tab Size Metric Molex
68Y6588
Terminal, Pcb, 0.9Mm.; Tab Size Metric Molex 68Y6588
TERMINAL, PCB, 0.9MM.; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Brass; Mounting Hole Dia:0.9mm; Terminal Plating:Tin; Product Range:SolderRight 172677 Series; SVHC:No SVHC (15-Jan-2019); Current per Contact RoHS Compliant: Yes

TERMINAL, PCB, 0.9MM.; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Brass; Mounting Hole Dia:0.9mm; Terminal Plating:Tin; Product Range:SolderRight 172677 Series; SVHC:No SVHC (15-Jan-2019); Current per Contact RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal, Pcb, 0.9Mm; Tab Size Metric Molex - 68Y6589 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Pcb, 0.9Mm; Tab Size Metric Molex
68Y6589
Terminal, Pcb, 0.9Mm; Tab Size Metric Molex 68Y6589
TERMINAL, PCB, 0.9MM; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Brass; Mounting Hole Dia:0.9mm; Terminal Plating:Tin; Product Range:SolderRight 172677 Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

TERMINAL, PCB, 0.9MM; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Brass; Mounting Hole Dia:0.9mm; Terminal Plating:Tin; Product Range:SolderRight 172677 Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 172677-0100 172677-0100 68Y6588
Product Name SolderRight Terminal 22-24 Awg Tin In Line Mount Terminals Terminal, Pcb, 0.9Mm.; Tab Size Metric Molex
Terminal Type Splice/PCB Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details
Insulation Piercing Wire-Clamp - 82-2 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Connector
Features Insulated
View Details