Molex Unclassified - 1726732003 1726732003

Description
Manufacturer: Molex, LLC Win Source Part Number: 905495-1726732003 Series: Super Sabre 172673 Operating Temperature Range: -40°C ~ 125°C Features: Position Blade Type Power Housing Connector Plug Black 0.295" (7.50mm) Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 172673 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Other Part Number: 172673-2003, 1726732003-ND, WM12432
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 905495-1726732003 Series: Super Sabre 172673 Operating Temperature Range: -40°C ~ 125°C Features: Position Blade Type Power Housing Connector Plug Black 0.295" (7.50mm) Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 172673 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Other Part Number: 172673-2003, 1726732003-ND, WM12432
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unclassified - 1726732003 - 905495-1726732003 - Win Source Electronics
Laguna Hills, CA, United States
Unclassified - 1726732003
905495-1726732003
Unclassified - 1726732003 905495-1726732003
Manufacturer: Molex, LLC Win Source Part Number: 905495-1726732003 Series: Super Sabre 172673 Operating Temperature Range: -40°C ~ 125°C Features: Position Blade Type Power Housing Connector Plug Black 0.295" (7.50mm) Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 172673 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Other Part Number: 172673-2003, 1726732003-ND, WM12432

Manufacturer: Molex, LLC
Win Source Part Number: 905495-1726732003
Series: Super Sabre 172673
Operating Temperature Range: -40°C ~ 125°C
Features: Position Blade Type Power Housing Connector Plug Black 0.295" (7.50mm)
Package: Bulk
Mounting: Free Hanging (In-Line)
Family Name: 172673
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8538.90.6000
Other Part Number: 172673-2003, 1726732003-ND, WM12432

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 905495-1726732003
Product Name Unclassified - 1726732003
Unlock Full Specs
to access all available technical data