Manufacturer: Molex, LLC
Win Source Part Number: 905494-1726722006
Series: Super Sabre 172672
Operating Temperature Range: -40°C ~ 125°C
Features: Position Blade Type Power Housing Connector Receptacle Black 0.295" (7.50mm)
Package: Bulk
Mounting: Free Hanging (In-Line)
Family Name: 172672
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8538.90.6000
Other Part Number: 172672-2006, WM12429, 1726722006-ND
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 905494-1726722006 |
| Product Name | Unclassified - 1726722006 |