Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1110834-1726722003
Packaging: Carton
Number of Positions: 3
Pitch: 7.493 mm
Color: Black
Connector Type: Receptacle, Socket
Number of Rows: 1
Termination: Crimp
Fastening Type: Latch
Current Rating: 34 A
Number of Contacts: 3
Gender: Receptacle
Length: 23.32 mm
Housing Material: Nylon
Orientation: Straight
Housing Color: Black
Insulation Material: Nylon
Number of Pins: 3
Categories: Custom Parts
Alternative Parts (Cross-Reference): 172672-2003;
Country of Origin: US
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Mount: Cable, Free Hanging
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 8536695050, 8536695050
Max Voltage Rating (AC): 600 V
Max Operating Temperature: 125 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1110834-1726722003 |
| Product Name | Custom Parts - Custom Parts (0 - A) - 1726722003 |