Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1214283-172672-3002
Packaging: Carton
Number of Positions: 2
Pitch: 7.493 mm
Color: Black
Connector Type: Receptacle, Socket
Number of Rows: 1
Termination: Crimp
Fastening Type: Latch
Current Rating: 34 A
Gender: Receptacle
Insulation Material: Nylon
Categories: Custom Parts
Alternative Parts (Cross-Reference): 1726723002;
Country of Origin: US
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Mount: Free Hanging
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Glow Wire Compliant: Compliant
Max Operating Temperature: 125 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1214283-172672-3002 |
| Product Name | Custom Parts - Custom Parts (0 - A) - 172672-3002 |