Molex Connectors Crimp Housings, Commercial, Hi Power (10A+/ckt) 172672-2004

Description
SUPER-SABRE RCPT HSG V-0
Request a Quote Datasheet
Description
SUPER-SABRE RCPT HSG V-0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Housings, Commercial, Hi Power (10A+/ckt) - 172672-2004 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings, Commercial, Hi Power (10A+/ckt)
172672-2004
Connectors Crimp Housings, Commercial, Hi Power (10A+/ckt) 172672-2004
SUPER-SABRE RCPT HSG V-0

SUPER-SABRE RCPT HSG V-0

Buy Now
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Preliminary Connector Type: Receptacle Contact Type: Female Socket Pitch: 0.200" (5.08mm) Mounting Type: Requires Holder Contact Termination: IDC Fastening Type: Spring Lock

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Preliminary
Connector Type: Receptacle
Contact Type: Female Socket
Pitch: 0.200" (5.08mm)
Mounting Type: Requires Holder
Contact Termination: IDC
Fastening Type: Spring Lock

Buy Now Datasheet
Wire Housings & Plugs - 2623474 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
2623474
Wire Housings & Plugs 2623474
Molex 1726722004 Crimp Connector Housing

Molex 1726722004 Crimp Connector Housing

Supplier's Site
Wire Housings & Plugs - 2623474P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
2623474P
Wire Housings & Plugs 2623474P
Molex 1726722004 Crimp Connector Housing

Molex 1726722004 Crimp Connector Housing

Supplier's Site
Wire Housings & Plugs - 2623473 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
2623473
Wire Housings & Plugs 2623473
Molex 1726722004 Crimp Connector Housing

Molex 1726722004 Crimp Connector Housing

Supplier's Site
Singapore, Singapore
Electronic Connector
341-172672-2004
Electronic Connector 341-172672-2004
Power to the Board Super-Sabre 7.5mm Recp Hsg 4Ckt Product overview: 172672-2004 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-172672-2004 can be used for catalog matching and distributor lookup.

Power to the Board Super-Sabre 7.5mm Recp Hsg 4Ckt Product overview: 172672-2004 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-172672-2004 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now

Technical Specifications

  Heilind Electronics, Inc. Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 172672-2004 2623474 341-172672-2004 172672-2004
Product Name Connectors Crimp Housings, Commercial, Hi Power (10A+/ckt) Connectors,Interconnects Wire Housings & Plugs Electronic Connector
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products