Molex Headers, Male Pins 1726480105

Description
"Connector Header Through Hole, Right Angle 5 position 0.165"" (4.20mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole, Right Angle 5 position 0.165"" (4.20mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - WM24159-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
WM24159-ND
Headers, Male Pins WM24159-ND
"Connector Header Through Hole, Right Angle 5 position 0.165"" (4.20mm)"

"Connector Header Through Hole, Right Angle 5 position 0.165"" (4.20mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
314-1726480105
Electronic Connector 314-1726480105
Conn HDR 5 POS 4.2mm Solder RA Thru-Hole 5 Terminal 1 Port Bag Product overview: 1726480105 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-1726480105 can be used for catalog matching and distributor lookup.

Conn HDR 5 POS 4.2mm Solder RA Thru-Hole 5 Terminal 1 Port Bag Product overview: 1726480105 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-1726480105 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects Rectangular Connectors Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Manufacturer: Molex Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins Series: Mini-Fit Jr 172648 Number of Positions: 5 Connector Type: Header Contact Type: Male Pin Number of Rows: 1 Package: Bulk Style: Board to Cable/Wire Pitch - Mating: 0.165" (4.20mm) Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Molex
Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Series: Mini-Fit Jr 172648
Number of Positions: 5
Connector Type: Header
Contact Type: Male Pin
Number of Rows: 1
Package: Bulk
Style: Board to Cable/Wire
Pitch - Mating: 0.165" (4.20mm)
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number WM24159-ND 314-1726480105
Product Name Headers, Male Pins Electronic Connector Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Connector Type Header Connector; Header Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data