Molex Electronic Connector 172647-0102

Description
Headers & Wire Housings MiniFitJrHdr Vt SR w/Pgs Sn 2Ckt GW Product overview: 172647-0102 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-172647-0102 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Headers & Wire Housings MiniFitJrHdr Vt SR w/Pgs Sn 2Ckt GW Product overview: 172647-0102 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-172647-0102 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
2027-172647-0102
Electronic Connector 2027-172647-0102
Headers & Wire Housings MiniFitJrHdr Vt SR w/Pgs Sn 2Ckt GW Product overview: 172647-0102 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-172647-0102 can be used for catalog matching and distributor lookup.

Headers & Wire Housings MiniFitJrHdr Vt SR w/Pgs Sn 2Ckt GW Product overview: 172647-0102 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-172647-0102 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connectors - Circular Connectors - Housings - 172647-0102 - 994126-172647-0102 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 172647-0102
994126-172647-0102
Circular Connectors - Circular Connectors - Housings - 172647-0102 994126-172647-0102
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 994126-172647-0102 Number of Rows: 1 Number of Circuits: 2 Orientation: Vertical Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 172647-0102172647010 2; Country of Origin: MX Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 994126-172647-0102
Number of Rows: 1
Number of Circuits: 2
Orientation: Vertical
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 172647-01021726470102;
Country of Origin: MX
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 2027-172647-0102 994126-172647-0102
Product Name Electronic Connector Circular Connectors - Circular Connectors - Housings - 172647-0102
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

M12 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter - 74AC6067 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details