Molex Rectangular Connectors - 1726460313 1726460313

Description
Manufacturer: Molex, LLC Win Source Part Number: 905492-1726460313 Series: Mini-Fit Jr 172646 Features: 3 Rectangular Connectors - Housings Plug Black 0.165" (4.20mm) Package: Tray Mounting: Panel Mount Family Name: 172646 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4030 Other Part Number: 172646-0313, 1726460313-ND, WM20748
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 905492-1726460313 Series: Mini-Fit Jr 172646 Features: 3 Rectangular Connectors - Housings Plug Black 0.165" (4.20mm) Package: Tray Mounting: Panel Mount Family Name: 172646 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4030 Other Part Number: 172646-0313, 1726460313-ND, WM20748
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 1726460313 - 905492-1726460313 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 1726460313
905492-1726460313
Rectangular Connectors - 1726460313 905492-1726460313
Manufacturer: Molex, LLC Win Source Part Number: 905492-1726460313 Series: Mini-Fit Jr 172646 Features: 3 Rectangular Connectors - Housings Plug Black 0.165" (4.20mm) Package: Tray Mounting: Panel Mount Family Name: 172646 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4030 Other Part Number: 172646-0313, 1726460313-ND, WM20748

Manufacturer: Molex, LLC
Win Source Part Number: 905492-1726460313
Series: Mini-Fit Jr 172646
Features: 3 Rectangular Connectors - Housings Plug Black 0.165" (4.20mm)
Package: Tray
Mounting: Panel Mount
Family Name: 172646
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 6000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4030
Other Part Number: 172646-0313, 1726460313-ND, WM20748

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
319-1726460313
Electronic Connector 319-1726460313
Conn Housing PL 3 POS 4.2mm Crimp ST Cable Mount Black Mini-Fit Jr™ Tray Product overview: 1726460313 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-1726460313 can be used for catalog matching and distributor lookup.

Conn Housing PL 3 POS 4.2mm Crimp ST Cable Mount Black Mini-Fit Jr™ Tray Product overview: 1726460313 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-1726460313 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Housings - WM20748-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
WM20748-ND
Rectangular Connector Housings WM20748-ND
"3 Rectangular Connectors - Housings Plug Black 0.165"" (4.20mm)"

"3 Rectangular Connectors - Housings Plug Black 0.165"" (4.20mm)"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 905492-1726460313 319-1726460313 WM20748-ND
Product Name Rectangular Connectors - 1726460313 Electronic Connector Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Shunts, Jumpers - 36-1462L-ND - DigiKey
Keystone Electronics Corp.
Specs
Gender Male / Plug
View Details
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
SMB Coaxial Connector - A0713-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Current Rating 1.4 amps
View Details