Molex Connectors, Interconnects - Backplane Connectors - Specialized 1724530612

Description
Win Source Part Number: 1349095-1724530612 Category: Connectors, Interconnects - Backplane Connectors - Specialized Series: EXTreme Ten60Power 172453 Number of Positions: 18 Color: Black Features: Board Guide Connector Type: Plug, Male Pins and Blades Number of Positions Loaded: All Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tray Connector Style: EXTreme Ten60Power Material Flammability Rating: UL94 V-0 Standard Package: 120 Contact Layout, Typical: 12 Signal, 6 Power Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable HTSUS: 8536.69.4040 Mfr: Molex Base Product Number: 172453 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1349095-1724530612 Category: Connectors, Interconnects - Backplane Connectors - Specialized Series: EXTreme Ten60Power 172453 Number of Positions: 18 Color: Black Features: Board Guide Connector Type: Plug, Male Pins and Blades Number of Positions Loaded: All Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tray Connector Style: EXTreme Ten60Power Material Flammability Rating: UL94 V-0 Standard Package: 120 Contact Layout, Typical: 12 Signal, 6 Power Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable HTSUS: 8536.69.4040 Mfr: Molex Base Product Number: 172453 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Backplane Connectors - Specialized - 1349095-1724530612 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1349095-1724530612
Connectors, Interconnects - Backplane Connectors - Specialized 1349095-1724530612
Win Source Part Number: 1349095-1724530612 Category: Connectors, Interconnects - Backplane Connectors - Specialized Series: EXTreme Ten60Power 172453 Number of Positions: 18 Color: Black Features: Board Guide Connector Type: Plug, Male Pins and Blades Number of Positions Loaded: All Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tray Connector Style: EXTreme Ten60Power Material Flammability Rating: UL94 V-0 Standard Package: 120 Contact Layout, Typical: 12 Signal, 6 Power Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable HTSUS: 8536.69.4040 Mfr: Molex Base Product Number: 172453 RoHS Status: Not applicable

Win Source Part Number: 1349095-1724530612
Category: Connectors, Interconnects - Backplane Connectors - Specialized
Series: EXTreme Ten60Power 172453
Number of Positions: 18
Color: Black
Features: Board Guide
Connector Type: Plug, Male Pins and Blades
Number of Positions Loaded: All
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tray
Connector Style: EXTreme Ten60Power
Material Flammability Rating: UL94 V-0
Standard Package: 120
Contact Layout, Typical: 12 Signal, 6 Power
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
HTSUS: 8536.69.4040
Mfr: Molex
Base Product Number: 172453
RoHS Status: Not applicable

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
407-1724530612
Electronic Connector 407-1724530612
EXTreme Ten60Power Wire-to-Board Right Angle Plug Assembly, 3 Power Circuit, 12 Signal Circuits, 3 Power Circuit Product overview: 1724530612 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-1724530612 can be used for catalog matching and distributor lookup.

EXTreme Ten60Power Wire-to-Board Right Angle Plug Assembly, 3 Power Circuit, 12 Signal Circuits, 3 Power Circuit Product overview: 1724530612 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-1724530612 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - Specialized - 1724530612 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
1724530612
Backplane Connectors - Specialized 1724530612
CONN PLUG TEN60 18POS PCB

CONN PLUG TEN60 18POS PCB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1349095-1724530612 407-1724530612 1724530612
Product Name Connectors, Interconnects - Backplane Connectors - Specialized Electronic Connector Backplane Connectors - Specialized
Termination Solder
Unlock Full Specs
to access all available technical data