Molex Headers, Male Pins 1724470202

Description
Connector Header Through Hole 2 position
Request a Quote Datasheet
Description
Connector Header Through Hole 2 position
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - WM17931-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
WM17931-ND
Headers, Male Pins WM17931-ND
Connector Header Through Hole 2 position

Connector Header Through Hole 2 position

Buy Now Datasheet
PCB Headers - 2076772 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2076772
PCB Headers 2076772
Molex 1724470202 PCB Header

Molex 1724470202 PCB Header

Supplier's Site
PCB Headers - 2076771 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2076771
PCB Headers 2076771
Molex 1724470202 PCB Header

Molex 1724470202 PCB Header

Supplier's Site
Connectors, Interconnects Rectangular Connectors Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Manufacturer: Molex Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins Series: Mini-Fit Jr 172447 Number of Positions: 2 Connector Type: Header Contact Type: Male Pin Package: Tray Row Spacing - Mating: 0.165" (4.20mm) Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Molex
Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Series: Mini-Fit Jr 172447
Number of Positions: 2
Connector Type: Header
Contact Type: Male Pin
Package: Tray
Row Spacing - Mating: 0.165" (4.20mm)
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
314-1724470202
Electronic Connector 314-1724470202
Conn Wire to Board M 2 POS 4.2mm Solder ST Thru-Hole Mini-Fit Jr™ Tray Product overview: 1724470202 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-1724470202 can be used for catalog matching and distributor lookup.

Conn Wire to Board M 2 POS 4.2mm Solder ST Thru-Hole Mini-Fit Jr™ Tray Product overview: 1724470202 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-1724470202 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number WM17931-ND 2076772 314-1724470202
Product Name Headers, Male Pins PCB Headers Connectors, Interconnects Rectangular Connectors Headers, Male Pins Electronic Connector
Connector Type Header Connector; Header Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50018-109-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details
PCB Connectors - NCK-FL2G-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Turret Connectors - 36-11218-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
10+10 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details