Connector
CONN, HEADER, 2POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 172447-9702 | 99AJ5247 |
| Product Name | Conn, Header, 2Pos, 2Row, 4.2Mm; Connector Systems Molex | |
| Connector Type | Board to Board Connector; Wire to Board Connector |