Molex PCB Headers 172447-0204

Description
Molex 1724470204 PCB Header
Request a Quote Datasheet
Description
Molex 1724470204 PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2056030 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2056030
PCB Headers 2056030
Molex 1724470204 PCB Header

Molex 1724470204 PCB Header

Supplier's Site
PCB Headers - 2056031 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2056031
PCB Headers 2056031
Molex 1724470204 PCB Header

Molex 1724470204 PCB Header

Supplier's Site
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Mfr: Freescale Semiconductor Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Pitch - Mating: 0.100" (2.54mm) Number of Positions: 5 Number of Rows: 2 Row Spacing - Mating: 0.205" (5.20mm)

Mfr: Freescale Semiconductor
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Contact Type: Female Socket
Pitch - Mating: 0.100" (2.54mm)
Number of Positions: 5
Number of Rows: 2
Row Spacing - Mating: 0.205" (5.20mm)

Buy Now Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now

Technical Specifications

  RS Components, Ltd. Win Source Electronics Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2056030 172447-0204
Product Name PCB Headers Connectors,Interconnects
Geometry Straight; Vertical
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - NASW - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Jacks, Plugs - 0040.1162-ND - DigiKey
Specs
Gender Male / Plug
Mounting Panel Mount
View Details