"Connector Header Through Hole, Right Angle 4 position 0.138"" (3.50mm)"
Manufacturer: Molex
Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Series: Ultra-Fit 172316
Number of Positions: 4
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Package: Bulk
Style: Board to Cable/Wire
Pitch - Mating: 0.138" (3.50mm)
Row Spacing - Mating: 0.181" (4.60mm)
Alternative Parts (Cross-Reference): Cross
Product Status: Obsolete
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | WM11866-ND | |
| Product Name | Headers, Male Pins | Connectors, Interconnects Rectangular Connectors Headers, Male Pins |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty |