Molex Headers, Male Pins 1723161110

Description
"Connector Header Through Hole, Right Angle 10 position 0.138"" (3.50mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole, Right Angle 10 position 0.138"" (3.50mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - WM11600-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
WM11600-ND
Headers, Male Pins WM11600-ND
"Connector Header Through Hole, Right Angle 10 position 0.138"" (3.50mm)"

"Connector Header Through Hole, Right Angle 10 position 0.138"" (3.50mm)"

Buy Now Datasheet
Connectors, Interconnects Rectangular Connectors Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Manufacturer: Molex Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins Series: Ultra-Fit 172316 Number of Positions: 10 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Package: Tray Style: Board to Cable/Wire Pitch - Mating: 0.138" (3.50mm) Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.181" (4.60mm) Alternative Parts (Cross-Reference): Cross Product Status: Obsolete

Manufacturer: Molex
Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Series: Ultra-Fit 172316
Number of Positions: 10
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Package: Tray
Style: Board to Cable/Wire
Pitch - Mating: 0.138" (3.50mm)
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.181" (4.60mm)
Alternative Parts (Cross-Reference): Cross
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Board Mount Connectors Electrical Connectors
Product Number WM11600-ND
Product Name Headers, Male Pins Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Connector Type Header Connector; Header Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Jack Plugs & Sockets - 1115768 - RS Components, Ltd.
Specs
Category Audio / Video
Gender Male / Plug; Female / Jack
Termination Solder
View Details
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
METRAL ® - 10083182-110LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Voltage Rating 500 volts
View Details
3 suppliers
D-Sub Connector Assemblies - 2262-A29300-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details